Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 0.1% 4W ¦50ppm/¦C AXL Thru-Hole T/R G0051R000BS70

Description
Res Wirewound 1 Ohm 0.1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 0.1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 0.1% 4W ¦50ppm/¦C AXL Thru-Hole T/R - G0051R000BS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 0.1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
G0051R000BS70
Res Wirewound 1 Ohm 0.1% 4W ¦50ppm/¦C AXL Thru-Hole T/R G0051R000BS70
Res Wirewound 1 Ohm 0.1% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 0.1% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G0051R000BS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0051R000BS70
Wirewound Resistors 3110-G0051R000BS70
G-5 1 .1% S70

G-5 1 .1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0051R000BS70 3110-G0051R000BS70
Product Name Res Wirewound 1 Ohm 0.1% 4W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers