Vishay Intertechnology, Inc. Wirewound Resistors G003R1000DB1280

Description
G-3-80 .1 .5% B12
Request a Quote Datasheet
Description
G-3-80 .1 .5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G003R1000DB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G003R1000DB1280
Wirewound Resistors 3110-G003R1000DB1280
G-3-80 .1 .5% B12

G-3-80 .1 .5% B12

Supplier's Site Datasheet
Res Wirewound 100m Ohm 0.5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk - G003R1000DB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 0.5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk
G003R1000DB1280
Res Wirewound 100m Ohm 0.5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk G003R1000DB1280
Res Wirewound 100m Ohm 0.5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100m Ohm 0.5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G003R1000DB1280 G003R1000DB1280
Product Name Wirewound Resistors Res Wirewound 100m Ohm 0.5% 2W ¦90ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 0.1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers