G-3-80 9K 1% B12
Res Wirewound 9K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-G0039K000FB1280-ND | 3110-G0039K000FB1280 | G0039K000FB1280 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 9K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |