Vishay Intertechnology, Inc. Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G00386R60FR3680

Description
Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G00386R60FR3680 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G00386R60FR3680
Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G00386R60FR3680
Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G00386R60FR3680
Product Name Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details