Vishay Intertechnology, Inc. Wirewound Resistors G00380R00FE7080

Description
G-3-80 80 1% E70 e3
Request a Quote
Description
G-3-80 80 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G00380R00FE7080 is a miniature precision wirewound resistor from the G-3-80 series, featuring a silicone coating rated for temperatures up to 350 °C and a welded construction. It has a resistance value of 80 Ω with a tolerance of ±1% and a power rating of 2.0 W at 25 °C under characteristic U, or 5.0 W under characteristic V. The resistor measures 0.406 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter, with stainless steel end caps and tin/lead terminations. It meets MIL-PRF-26 qualifications and exhibits a resistance shift of less than 0.5% under load life testing at characteristic U. The part is RoHS-compliant and packaged in tape/reel format.

Datasheet Summary
Powered by GS/AI

The G00380R00FE7080 is a miniature precision wirewound resistor from the G-3-80 series, featuring a silicone coating rated for temperatures up to 350 °C and a welded construction. It has a resistance value of 80 Ω with a tolerance of ±1% and a power rating of 2.0 W at 25 °C under characteristic U, or 5.0 W under characteristic V. The resistor measures 0.406 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter, with stainless steel end caps and tin/lead terminations. It meets MIL-PRF-26 qualifications and exhibits a resistance shift of less than 0.5% under load life testing at characteristic U. The part is RoHS-compliant and packaged in tape/reel format.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00380R00FE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00380R00FE7080
Wirewound Resistors 3110-G00380R00FE7080
G-3-80 80 1% E70 e3

G-3-80 80 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G00380R00FE7080
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2634225 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 500 ohms
View Details
Chassis Mount Resistors - 696-1453-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers