Vishay Intertechnology, Inc. Res Wirewound 6K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk G0036K000FE1280

Description
Res Wirewound 6K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 6K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk - G0036K000FE1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
G0036K000FE1280
Res Wirewound 6K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk G0036K000FE1280
Res Wirewound 6K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-G0036K000FE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0036K000FE1280
Wirewound Resistors 3110-G0036K000FE1280
G-3-80 6K 1% E12 e3

G-3-80 6K 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0036K000FE1280 3110-G0036K000FE1280
Product Name Res Wirewound 6K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers