Vishay Intertechnology, Inc. Res Wirewound 500 Ohm 0.1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk G003500R0BE1280

Description
Res Wirewound 500 Ohm 0.1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500 Ohm 0.1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 0.1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk - G003500R0BE1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 0.1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
G003500R0BE1280
Res Wirewound 500 Ohm 0.1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk G003500R0BE1280
Res Wirewound 500 Ohm 0.1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500 Ohm 0.1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-G003500R0BE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G003500R0BE1280
Wirewound Resistors 3110-G003500R0BE1280
G-3-80 500 .1% E12 e3

G-3-80 500 .1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G003500R0BE1280 3110-G003500R0BE1280
Product Name Res Wirewound 500 Ohm 0.1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details