Vishay Intertechnology, Inc. Wirewound Resistors G0034R700JS7480

Description
G-3-80 4.7 5% S74
Request a Quote Datasheet
Description
G-3-80 4.7 5% S74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0034R700JS7480 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0034R700JS7480
Wirewound Resistors 3110-G0034R700JS7480
G-3-80 4.7 5% S74

G-3-80 4.7 5% S74

Supplier's Site Datasheet
Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole T/R - G0034R700JS7480 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole T/R
G0034R700JS7480
Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole T/R G0034R700JS7480
Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0034R700JS7480 G0034R700JS7480
Product Name Wirewound Resistors Res Wirewound 4.7 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers