The G0034R420FE7080 is a miniature precision wirewound resistor from the Vishay Dale G series, designed for industrial applications with high power density and stability. It has a resistance of 4.42 Ω with ±1% tolerance and belongs to the G003...80 model family, with a length of 0.406 ± 0.031 inches (10.31 ± 0.787 mm) and a diameter of 0.020 ± 0.002 inches (0.508 ± 0.051 mm). It is rated for 2.0 W at 25 °C, operates from -65 °C to +250 °C, and meets MIL-PRF-26. The silicone coating supports a 350 °C hot spot temperature, and termination is lead-free with tape/reel packaging. The temperature coefficient is ±90 ppm/°C for resistance values between 0.5 Ω and 0.99 Ω.
G-3-80 4.42 1% E70 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G0034R420FE7080 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |