The G0034R000FE7080 is a wirewound, miniature precision power resistor with a silicone coating and axial leads, designed for industrial applications requiring high stability and high temperature operation. It belongs to the G series, which features a maximum hot spot temperature of 350 °C under characteristic V operation, a power rating of 2.0 W at 25 °C, and resistance values ranging from 0.1 Ω to 2.74 kΩ. The resistor has a tolerance of 1%, a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω, and an insulation resistance of at least 1000 MΩ. It is RoHS-compliant, with lead-free terminations, and has a case size of 0.406 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter. The device meets MIL-PRF-26 qualifications and exhibits a typical resistance shift of less than 0.5% under load life testing.
G-3-80 4 1% E70 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G0034R000FE7080 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |