Vishay Intertechnology, Inc. Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G0034K500FS7480

Description
Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G0034K500FS7480 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G0034K500FS7480
Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G0034K500FS7480
Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G0034K500FS7480 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0034K500FS7480
Wirewound Resistors 3110-G0034K500FS7480
G-3-80 4.5K 1% S74

G-3-80 4.5K 1% S74

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0034K500FS7480 3110-G0034K500FS7480
Product Name Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630027-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details