Vishay Intertechnology, Inc. Wirewound Resistors G0034K500FS7080

Description
G-3-80 4.5K 1% S70
Request a Quote Datasheet
Description
G-3-80 4.5K 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0034K500FS7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0034K500FS7080
Wirewound Resistors 3110-G0034K500FS7080
G-3-80 4.5K 1% S70

G-3-80 4.5K 1% S70

Supplier's Site Datasheet
Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G0034K500FS7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G0034K500FS7080
Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G0034K500FS7080
Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0034K500FS7080 G0034K500FS7080
Product Name Wirewound Resistors Res Wirewound 4.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 4500 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details