Vishay Intertechnology, Inc. Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R G0033K300JE7080

Description
Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G0033K300JE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G0033K300JE7080
Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R G0033K300JE7080
Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G0033K300JE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0033K300JE7080
Wirewound Resistors 3110-G0033K300JE7080
G-3-80 3.3K 5% E70 e3

G-3-80 3.3K 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0033K300JE7080 3110-G0033K300JE7080
Product Name Res Wirewound 3.3K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers