Vishay Intertechnology, Inc. Wirewound Resistors G0033K300JB1280

Description
G-3-80 3.3K 5% B12
Request a Quote
Description
G-3-80 3.3K 5% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G003-80 series comprises axial-lead, wirewound precision power resistors with a high-temperature silicone coating, rated for 2.0 W at 25 °C and operating up to +350 °C under characteristic V. Resistance ranges from 0.1 Ω to 2.74 kΩ, with a temperature coefficient of ±50 ppm/°C for 1 Ω to 9.9 Ω values. It meets MIL-PRF-26, has 1000 MΩ insulation resistance dry, and a terminal strength of 5 lb. The body measures 0.406 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter. The part is bulk packed with tin/lead terminations.

Datasheet Summary
Powered by GS/AI

The G003-80 series comprises axial-lead, wirewound precision power resistors with a high-temperature silicone coating, rated for 2.0 W at 25 °C and operating up to +350 °C under characteristic V. Resistance ranges from 0.1 Ω to 2.74 kΩ, with a temperature coefficient of ±50 ppm/°C for 1 Ω to 9.9 Ω values. It meets MIL-PRF-26, has 1000 MΩ insulation resistance dry, and a terminal strength of 5 lb. The body measures 0.406 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter. The part is bulk packed with tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0033K300JB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0033K300JB1280
Wirewound Resistors 3110-G0033K300JB1280
G-3-80 3.3K 5% B12

G-3-80 3.3K 5% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G0033K300JB1280
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chassis Mount Resistors - UAL25-2R5F8-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers