Vishay Intertechnology, Inc. Wirewound Resistors G0032R000FB1280

Description
G-3-80 2 1% B12
Request a Quote Datasheet
Description
G-3-80 2 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0032R000FB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0032R000FB1280
Wirewound Resistors 3110-G0032R000FB1280
G-3-80 2 1% B12

G-3-80 2 1% B12

Supplier's Site Datasheet
Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk - G0032R000FB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
G0032R000FB1280
Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk G0032R000FB1280
Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0032R000FB1280 G0032R000FB1280
Product Name Wirewound Resistors Res Wirewound 2 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 2 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details