The G0032K700JE7080 is a wirewound resistor in the G-series, featuring a 2.7 kΩ resistance with ±5% tolerance, silicone coating, and lead-free tin termination in tape/reel packaging. It has a power rating of 2.0 W at 25 °C for characteristic U and 4.0 W for characteristic V, with an operating temperature range of -65 °C to +350 °C. The resistor measures 0.406 ± 0.031 inches (10.31 ± 0.787 mm) in length and 0.020 ± 0.002 inches (0.508 ± 0.051 mm) in diameter, with a terminal strength of 5 lb minimum. Its temperature coefficient is ±90 ppm/°C for resistances below 1 Ω, ±50 ppm/°C from 1 Ω to 9.9 Ω, and ±20 ppm/°C for 10 Ω and above. The device is MIL-PRF-26 qualified and meets stability requirements with a maximum resistance shift of ±0.5% after 2000 hours of load life at rated power under characteristic U.
G-3-80 2.7K 5% E70 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G0032K700JE7080 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |