Vishay Intertechnology, Inc. Wirewound Resistors G0032K050BB1280

Description
G-3-80 2.05K .1% B12
Request a Quote
Description
G-3-80 2.05K .1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G003-80 series is a line of miniature, precision, wirewound resistors with silicone coating and axial leads, designed for high power and high temperature applications up to +350 °C. The resistor features a complete welded construction, a beryllium oxide ceramic core, and a typical resistance shift of less than 0.5% under load. It meets MIL-PRF-26 qualifications. The part has a power rating of 2.0 W at 25 °C for characteristic U, and up to 2.74 kΩ resistance range for ±0.1% tolerance. Dimensions are 0.406 ± 0.031 inches in length with a diameter of 0.020 ± 0.002 inches, and a terminal strength minimum of 5 lb. The termination is tin/lead, bulk packaged. The temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Maximum working voltage is derived from (P × R)^(1/2).

Datasheet Summary
Powered by GS/AI

The G003-80 series is a line of miniature, precision, wirewound resistors with silicone coating and axial leads, designed for high power and high temperature applications up to +350 °C. The resistor features a complete welded construction, a beryllium oxide ceramic core, and a typical resistance shift of less than 0.5% under load. It meets MIL-PRF-26 qualifications. The part has a power rating of 2.0 W at 25 °C for characteristic U, and up to 2.74 kΩ resistance range for ±0.1% tolerance. Dimensions are 0.406 ± 0.031 inches in length with a diameter of 0.020 ± 0.002 inches, and a terminal strength minimum of 5 lb. The termination is tin/lead, bulk packaged. The temperature coefficient is ±50 ppm/°C for resistance values between 1 Ω and 9.9 Ω. Maximum working voltage is derived from (P × R)^(1/2).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0032K050BB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0032K050BB1280
Wirewound Resistors 3110-G0032K050BB1280
G-3-80 2.05K .1% B12

G-3-80 2.05K .1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G0032K050BB1280
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details