Vishay Intertechnology, Inc. Wirewound Resistors G00322R00JE7080

Description
G-3-80 22 5% E70 e3
Request a Quote
Description
G-3-80 22 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G003 series comprises miniature, industrial, precision wirewound resistors with silicone coating and axial leads, rated for 2.0 W at 25 °C under characteristic U or 2.0 W under characteristic V with a maximum hot spot temperature of +350 °C. Resistance values range from 0.1 Ω to 10.4 kΩ with tolerances of ±0.05 % to ±10 %. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. The device has a 0.406 ± 0.031 inch length, 0.020 ± 0.002 inch lead diameter, and weighs 0.34 g. It meets MIL-PRF-26 and uses a welded construction with a silicone coating. This variant has a 22.0 Ω resistance, ±5 % tolerance, and lead-free termination in tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The G003 series comprises miniature, industrial, precision wirewound resistors with silicone coating and axial leads, rated for 2.0 W at 25 °C under characteristic U or 2.0 W under characteristic V with a maximum hot spot temperature of +350 °C. Resistance values range from 0.1 Ω to 10.4 kΩ with tolerances of ±0.05 % to ±10 %. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, and ±90 ppm/°C for 0.5 Ω to 0.99 Ω. The device has a 0.406 ± 0.031 inch length, 0.020 ± 0.002 inch lead diameter, and weighs 0.34 g. It meets MIL-PRF-26 and uses a welded construction with a silicone coating. This variant has a 22.0 Ω resistance, ±5 % tolerance, and lead-free termination in tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00322R00JE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00322R00JE7080
Wirewound Resistors 3110-G00322R00JE7080
G-3-80 22 5% E70 e3

G-3-80 22 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G00322R00JE7080
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123554 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-0R03F3CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details
3 suppliers