Riedon, Inc. Chip Resistor - Surface Mount S2-0R03F3

Description
30 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
30 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S2-0R03F3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R03F3CT-ND
Chip Resistor - Surface Mount 696-S2-0R03F3CT-ND
30 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

30 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R03F3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R03F3DKR-ND
Chip Resistor - Surface Mount 696-S2-0R03F3DKR-ND
30 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

30 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R03F3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R03F3TR-ND
Chip Resistor - Surface Mount 696-S2-0R03F3TR-ND
30 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

30 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237207-S2-0R03F3
Resistors - Chip Resistor - Surface Mount 1237207-S2-0R03F3
Win Source Part Number: 1237207-S2-0R03F3 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 30 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2-0.030FTR,696-119 6-2,S-2-0.030FDKR,S- 2-0.030FDKR,696-1196 -1,S20030OHM1,S-2-0. 030FTR,S-2-0.030FCT, S-2-0.030FCT,696-119 6-6,S-2 0.030 OHM 1%

Win Source Part Number: 1237207-S2-0R03F3
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 600
Tolerance: ±1%
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 30 mOhms
Package / Case: 2615 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-2-0.030FTR,696-1196-2,S-2-0.030FDKR,S-2-0.030FDKR,696-1196-1,S20030OHM1,S-2-0.030FTR,S-2-0.030FCT,S-2-0.030FCT,696-1196-6,S-2 0.030 OHM 1%

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S2-0R03F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
S2-0R03F3
Resistors - Chip Resistor - Surface Mount S2-0R03F3
RES 0.03 OHM 1% 1W 2615

RES 0.03 OHM 1% 1W 2615

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 696-S2-0R03F3CT-ND 1237207-S2-0R03F3 S2-0R03F3
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 2615 J-Lead 2615 J-Lead
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED33L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details