Vishay Intertechnology, Inc. Wirewound Resistors G003220R0JE7080

Description
G-3-80 220 5% E70 e3
Request a Quote
Description
G-3-80 220 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G003220R0JE7080 is a miniature, axial-lead, wirewound resistor from the Vishay Dale G series, designed for precision power applications with high temperature stability. It features a silicone coating rated for operation up to 350 °C and a complete welded construction. The resistor has a resistance value of 220 Ω with a tolerance of ±5%, and is RoHS-compliant with lead-free terminations in tape and reel packaging. It supports a power rating of 2.0 W at 25 °C (characteristic U) and 2.0 W at 25 °C (characteristic V), with an operating temperature range from -65 °C to +350 °C. The device is MIL-PRF-26 qualified, meets thermal shock and load life requirements, and has a terminal strength of 5 lb minimum. Its dimensions are 0.406 ± 0.031 inches in length, with a body diameter of 0.020 ± 0.002 inches, and a weight of 0.34 g.

Datasheet Summary
Powered by GS/AI

The G003220R0JE7080 is a miniature, axial-lead, wirewound resistor from the Vishay Dale G series, designed for precision power applications with high temperature stability. It features a silicone coating rated for operation up to 350 °C and a complete welded construction. The resistor has a resistance value of 220 Ω with a tolerance of ±5%, and is RoHS-compliant with lead-free terminations in tape and reel packaging. It supports a power rating of 2.0 W at 25 °C (characteristic U) and 2.0 W at 25 °C (characteristic V), with an operating temperature range from -65 °C to +350 °C. The device is MIL-PRF-26 qualified, meets thermal shock and load life requirements, and has a terminal strength of 5 lb minimum. Its dimensions are 0.406 ± 0.031 inches in length, with a body diameter of 0.020 ± 0.002 inches, and a weight of 0.34 g.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G003220R0JE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G003220R0JE7080
Wirewound Resistors 3110-G003220R0JE7080
G-3-80 220 5% E70 e3

G-3-80 220 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G003220R0JE7080
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 696-S1-68RF1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 1913 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers