Vishay Intertechnology, Inc. Res Wirewound 20 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk G00320R00FB1280

Description
Res Wirewound 20 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 20 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk - G00320R00FB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
G00320R00FB1280
Res Wirewound 20 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk G00320R00FB1280
Res Wirewound 20 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 20 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-G00320R00FB1280-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-G00320R00FB1280-ND
Through Hole Resistors 541-G00320R00FB1280-ND
G-3-80 20 1% B12

G-3-80 20 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-G00320R00FB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00320R00FB1280
Wirewound Resistors 3110-G00320R00FB1280
G-3-80 20 1% B12

G-3-80 20 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number G00320R00FB1280 541-G00320R00FB1280-ND 3110-G00320R00FB1280
Product Name Res Wirewound 20 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details