Vishay Intertechnology, Inc. Res Wirewound 1.87 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R G0031R870FR3680

Description
Res Wirewound 1.87 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.87 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.87 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R - G0031R870FR3680 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.87 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R
G0031R870FR3680
Res Wirewound 1.87 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R G0031R870FR3680
Res Wirewound 1.87 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.87 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G0031R870FR3680
Product Name Res Wirewound 1.87 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers