The G0031R400FE7080 is a miniature, axial-lead, wirewound resistor from the Vishay Dale G series, designed for industrial precision power applications with silicone coating and a maximum operating temperature of +350 °C. It has a resistance value of 1.4 Ω with a tolerance of ±1%, and is rated for 2.0 W at +25 °C under characteristic V, with a maximum hot spot temperature of +350 °C. The resistor features a welded construction, a beryllium oxide ceramic core, and lead termination coated with tin/lead. Its dimensions are 0.406 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter. The part meets MIL-PRF-26 specifications and is RoHS-compliant with lead-free terminations. It supports a temperature coefficient of ±90 ppm/°C for values below 1 Ω and exhibits resistance shift of ±3.0% maximum after 2000 h load life at rated power.
G-3-80 1.4 1% E70 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G0031R400FE7080 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |