The G0031R300FE7080 is a precision wirewound resistor from the Vishay Dale G series, designed for industrial applications with high power ratings and excellent stability. It features a silicone coating rated for operation up to 350 °C, a welded construction, and meets MIL-PRF-26 qualifications. The resistor has a resistance value of 1.3 Ω with a tolerance of ±1%, and is RoHS-compliant with lead-free terminations. It is available in an axial lead package with a body length of 0.406 ± 0.031 inches and a diameter of 0.020 ± 0.002 inches. The power rating is 2.0 W at 25 °C for characteristic U operation, with a temperature coefficient of ±50 ppm/°C. Termination should be made within 1/2 inch of the resistor body using welding or high-temperature solder for full rated power operation.
G-3-80 1.3 1% E70 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G0031R300FE7080 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |