Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk G0031K500FB1280

Description
Res Wirewound 1.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk - G0031K500FB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
G0031K500FB1280
Res Wirewound 1.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk G0031K500FB1280
Res Wirewound 1.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-G0031K500FB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0031K500FB1280
Wirewound Resistors 3110-G0031K500FB1280
G-3-80 1.5K 1% B12

G-3-80 1.5K 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0031K500FB1280 3110-G0031K500FB1280
Product Name Res Wirewound 1.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers