Vishay Intertechnology, Inc. Wirewound Resistors G00318R00FB1280

Description
G-3-80 18 1% B12
Request a Quote
Description
G-3-80 18 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G00318R00FB1280 is a miniature, axial-lead, wirewound resistor from the G-series, rated for 2.0 W at 25 °C under characteristic U, with a resistance value of 18 Ω and a tolerance of ±1%. It features a silicone coating rated for operation up to +250 °C, a temperature coefficient of ±50 ppm/°C, and a complete welded construction. The resistor has a length of 0.406 ± 0.031 inches (10.31 ± 0.787 mm) and a diameter of 0.020 ± 0.002 inches (0.508 ± 0.051 mm). It meets MIL-PRF-26 qualifications, has an insulation resistance of at least 1000 MΩ dry, and is terminated with tin/lead finish in bulk packaging.

Datasheet Summary
Powered by GS/AI

The G00318R00FB1280 is a miniature, axial-lead, wirewound resistor from the G-series, rated for 2.0 W at 25 °C under characteristic U, with a resistance value of 18 Ω and a tolerance of ±1%. It features a silicone coating rated for operation up to +250 °C, a temperature coefficient of ±50 ppm/°C, and a complete welded construction. The resistor has a length of 0.406 ± 0.031 inches (10.31 ± 0.787 mm) and a diameter of 0.020 ± 0.002 inches (0.508 ± 0.051 mm). It meets MIL-PRF-26 qualifications, has an insulation resistance of at least 1000 MΩ dry, and is terminated with tin/lead finish in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00318R00FB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00318R00FB1280
Wirewound Resistors 3110-G00318R00FB1280
G-3-80 18 1% B12

G-3-80 18 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G00318R00FB1280
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1237207-S2-0R03F3 - Win Source Electronics
Specs
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
Power Rating 1 watts
View Details
3 suppliers