The G003120R0JS70380 is a miniature, axial-lead, wirewound resistor from the Vishay Dale G series, designed for industrial precision power applications. It has a resistance of 120 Ω with ±5% tolerance, a power rating of 2.0 W at 25 °C, and operates from -65 °C to +350 °C. The resistor is silicone-coated, with a welded construction and a maximum hot spot temperature of +350 °C under characteristic V. Its dimensions are 0.406 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter, weighing 0.34 g. It meets MIL-PRF-26 standards. Termination is tin/lead with tape and reel packaging. Stability under 2000 hours at rated power is ±3.0% maximum. The temperature coefficient is ±50 ppm/°C for values above 1 Ω. Non-inductive variants are not applicable. The part does not have high-stability characteristic U ratings.
G-3-380 120 5% S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G003120R0JS70380 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |