G-3-80 10 .1% S74
Res Wirewound 10 Ohm 0.1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-G00310R00BS7480 | G00310R00BS7480 |
| Product Name | Wirewound Resistors | Res Wirewound 10 Ohm 0.1% 2W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 10 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Technology / Construction | Wirewound |