Res Wirewound 330 Ohm 3% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R
G-2 330 3% E70 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | G002330R0HE70 | 3110-G002330R0HE70 |
| Product Name | Res Wirewound 330 Ohm 3% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 3 +/- % | 3 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |