Vishay Intertechnology, Inc. Res Wirewound 750m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R G001R7500FR0580

Description
Res Wirewound 750m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 750m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R - G001R7500FR0580 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
G001R7500FR0580
Res Wirewound 750m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R G001R7500FR0580
Res Wirewound 750m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 750m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G001R7500FR0580
Product Name Res Wirewound 750m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers