Vishay Intertechnology, Inc. Wirewound Resistors G001R5620FE1280

Description
G-1-80 .562 1% E12 e3
Request a Quote
Description
G-1-80 .562 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G001 series are axial lead, silicone-coated wirewound resistors with a power rating of 1.0 W at 25°C for characteristic U and up to 1.8 W for characteristic V, operating temperature range of -65°C to +250°C or +350°C depending on the variant, and resistance values from 0.1 Ω to 1 kΩ. The part has a body length of 0.250 ± 0.031 inches, diameter of 0.020 ± 0.002 inches, and weighs 0.20 grams. It meets MIL-PRF-26 qualifications, features a temperature coefficient of ±90 ppm/°C for resistances below 1 Ω, and has a maximum working voltage based on the square root of power times resistance. Termination is tin/lead, with tape-and-reel packaging. The G001 models have a welded construction, high-temperature silicone coating exceeding 350°C, and typical resistance shift of less than 0.5% under load. G001...380 variants are not available as lead-free.

Datasheet Summary
Powered by GS/AI

The G001 series are axial lead, silicone-coated wirewound resistors with a power rating of 1.0 W at 25°C for characteristic U and up to 1.8 W for characteristic V, operating temperature range of -65°C to +250°C or +350°C depending on the variant, and resistance values from 0.1 Ω to 1 kΩ. The part has a body length of 0.250 ± 0.031 inches, diameter of 0.020 ± 0.002 inches, and weighs 0.20 grams. It meets MIL-PRF-26 qualifications, features a temperature coefficient of ±90 ppm/°C for resistances below 1 Ω, and has a maximum working voltage based on the square root of power times resistance. Termination is tin/lead, with tape-and-reel packaging. The G001 models have a welded construction, high-temperature silicone coating exceeding 350°C, and typical resistance shift of less than 0.5% under load. G001...380 variants are not available as lead-free.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G001R5620FE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001R5620FE1280
Wirewound Resistors 3110-G001R5620FE1280
G-1-80 .562 1% E12 e3

G-1-80 .562 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G001R5620FE1280
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634226 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
Heat Sink Resistor - UAL-10 - Riedon, Inc.
Specs
Features Heat Sink; Military
Resistance Range 0.0100 to 47000 ohms
Tolerance 0.0100 to 10 +/- %
View Details