Vishay Intertechnology, Inc. Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R G001R4000FR3680

Description
Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R - G001R4000FR3680 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
G001R4000FR3680
Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R G001R4000FR3680
Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G001R4000FR3680
Product Name Res Wirewound 400m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers