The G001R3160FE1280 is a miniature, axial-lead wirewound resistor from the Vishay Dale G series, designed for industrial precision power applications with a silicone coating rated for temperatures above 350 °C. It has a resistance value of 0.316 Ω with a tolerance of ±1%, and its power rating is 1.0 W at 25 °C under characteristic U. The resistor measures 0.250 ± 0.031 inches in length with a diameter of 0.020 ± 0.002 inches. It meets MIL-PRF-26 qualifications and has a temperature coefficient of ±90 ppm/°C. The termination is lead-free tape/reel packaging (E12). The part is welded and non-inductive, with a typical resistance shift of less than 0.5% under load life testing.
G-1-80 .316 1% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G001R3160FE1280 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |