Vishay Intertechnology, Inc. Wirewound Resistors G00197R39AE7080

Description
G-1-80 97.39 .05% E70 e3
Request a Quote Datasheet
Description
G-1-80 97.39 .05% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00197R39AE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00197R39AE7080
Wirewound Resistors 3110-G00197R39AE7080
G-1-80 97.39 .05% E70 e3

G-1-80 97.39 .05% E70 e3

Supplier's Site Datasheet
Res Wirewound 97.39 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R - G00197R39AE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 97.39 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R
G00197R39AE7080
Res Wirewound 97.39 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R G00197R39AE7080
Res Wirewound 97.39 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 97.39 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G00197R39AE7080 G00197R39AE7080
Product Name Wirewound Resistors Res Wirewound 97.39 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 97.39 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers