G-1-80 93 .05% S70
Res Wirewound 93 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-G00193R00AS7080 | G00193R00AS7080 |
| Product Name | Wirewound Resistors | Res Wirewound 93 Ohm 0.05% 1W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 93 ohms | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |
| Technology / Construction | Wirewound |