The G001800R0FE7080 is a miniature precision wirewound resistor in the Vishay Dale G series, featuring a silicone coating, axial leads, and a power rating of 1.0 W at 25 °C for characteristic U. It has a resistance value of 800 Ω with a tolerance of ±1%, and is RoHS-compliant with lead-free terminations. The resistor measures 0.250 ± 0.031 inches in length with a diameter of 0.020 ± 0.002 inches, and meets MIL-PRF-26 qualifications. It operates from -65 °C to +250 °C with a temperature coefficient of ±50 ppm/°C and exhibits a typical resistance shift of less than 0.5% under load. The body is constructed with a ceramic core and copper-nickel or nickel-chrome alloy element, terminated with tin/silver finish. Maximum working voltage is calculated as (P × R)^1/2. Recommended termination methods include resistance welding or high-temperature solder within 1/2 inch of the resistor body.
G-1-80 800 1% E70 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G001800R0FE7080 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |