Vishay Intertechnology, Inc. Wirewound Resistors G001680R0FE7080

Description
G-1-80 680 1% E70 e3
Request a Quote
Description
G-1-80 680 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G001680R0FE7080 is a miniature, precision wirewound resistor in the G series, featuring a silicone coating and axial leads with a lead (Pb)-free termination and tape/reel packaging. It has a resistance value of 680 Ω with a tolerance of ±1%, operates within a temperature range of -65 °C to +250 °C under characteristic U, and supports a power rating of 1.0 W at 25 °C. The resistor exhibits a temperature coefficient of ±50 ppm/°C and a resistance shift of less than 0.5% during load life. It conforms to MIL-PRF-26 standards, has a maximum working voltage based on (P × R)¹/², and is constructed with a ceramic core and copper-nickel or nickel-chrome element. Its dimensions are 0.250 ± 0.031 inches in length with a diameter of 0.020 ± 0.002 inches, and it weighs 0.20 grams.

Datasheet Summary
Powered by GS/AI

The G001680R0FE7080 is a miniature, precision wirewound resistor in the G series, featuring a silicone coating and axial leads with a lead (Pb)-free termination and tape/reel packaging. It has a resistance value of 680 Ω with a tolerance of ±1%, operates within a temperature range of -65 °C to +250 °C under characteristic U, and supports a power rating of 1.0 W at 25 °C. The resistor exhibits a temperature coefficient of ±50 ppm/°C and a resistance shift of less than 0.5% during load life. It conforms to MIL-PRF-26 standards, has a maximum working voltage based on (P × R)¹/², and is constructed with a ceramic core and copper-nickel or nickel-chrome element. Its dimensions are 0.250 ± 0.031 inches in length with a diameter of 0.020 ± 0.002 inches, and it weighs 0.20 grams.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G001680R0FE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001680R0FE7080
Wirewound Resistors 3110-G001680R0FE7080
G-1-80 680 1% E70 e3

G-1-80 680 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G001680R0FE7080
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634224 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 500 ohms
View Details
Chassis Mount Resistors - UAL10-3R3F8 - Lingto Electronic Limited
Specs
Mounting / Packaging Solder Lugs
Resistance Range 3.3 ohms
Tolerance 1 +/- %
View Details