The G001562R0FS7080 is a miniature precision wirewound resistor in the G series with a resistance value of 562 Ω and a tolerance of 1%, featuring tin/lead terminations in tape and reel packaging. It has a power rating of 1.0 W at 25 °C under characteristic U, with a maximum operating temperature of +250 °C and a temperature coefficient of ±50 ppm/°C. The resistor employs a silicone coating rated for temperatures above 350 °C, and its axial lead configuration has a length of 0.250 inches ± 0.031 inches and a diameter of 0.020 inches ± 0.002 inches. It meets MIL-PRF-26 qualifications and exhibits a typical resistance shift of less than 0.5% under load. Maximum working voltage is derived from the square root of power times resistance. Termination should be done within 0.5 inch of the body using welding or high-temperature solder for full-rated power operation.
G-1-80 562 1% S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G001562R0FS7080 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |