Vishay Intertechnology, Inc. Res Wirewound 40.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R G00140R20FE7080

Description
Res Wirewound 40.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 40.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - G00140R20FE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
G00140R20FE7080
Res Wirewound 40.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R G00140R20FE7080
Res Wirewound 40.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G00140R20FE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00140R20FE7080
Wirewound Resistors 3110-G00140R20FE7080
G-1-80 40.2 1% E70 e3

G-1-80 40.2 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G00140R20FE7080 3110-G00140R20FE7080
Product Name Res Wirewound 40.2 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details