Vishay Intertechnology, Inc. Wirewound Resistors G001400R0FB1280

Description
G-1-80 400 1% B12
Request a Quote
Description
G-1-80 400 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G001400R0FB1280 is a miniature axial-lead wirewound resistor from the Vishay Dale G series, designed for industrial precision power applications with a silicone coating rated to 350 °C. It has a resistance of 400 Ω with ±1% tolerance and a power rating of 1.0 W at 25 °C under both characteristic U and V. The resistor measures 0.250 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter, with a terminal strength of 5 lb. It meets MIL-PRF-26, has a temperature coefficient of ±50 ppm/°C, and exhibits ±0.5% resistance shift over 2000 hours at rated power under characteristic U. Bulk packaging with tin/lead terminations is specified. Termination should be within 1/2 inch of the body using resistance welding or high-temperature solder.

Datasheet Summary
Powered by GS/AI

The G001400R0FB1280 is a miniature axial-lead wirewound resistor from the Vishay Dale G series, designed for industrial precision power applications with a silicone coating rated to 350 °C. It has a resistance of 400 Ω with ±1% tolerance and a power rating of 1.0 W at 25 °C under both characteristic U and V. The resistor measures 0.250 ± 0.031 inches in length and 0.020 ± 0.002 inches in diameter, with a terminal strength of 5 lb. It meets MIL-PRF-26, has a temperature coefficient of ±50 ppm/°C, and exhibits ±0.5% resistance shift over 2000 hours at rated power under characteristic U. Bulk packaging with tin/lead terminations is specified. Termination should be within 1/2 inch of the body using resistance welding or high-temperature solder.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G001400R0FB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001400R0FB1280
Wirewound Resistors 3110-G001400R0FB1280
G-1-80 400 1% B12

G-1-80 400 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G001400R0FB1280
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123598 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details