Vishay Intertechnology, Inc. Res Wirewound 2.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk G0012K200HB1280

Description
Res Wirewound 2.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - G0012K200HB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
G0012K200HB1280
Res Wirewound 2.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk G0012K200HB1280
Res Wirewound 2.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-G0012K200HB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0012K200HB1280
Wirewound Resistors 3110-G0012K200HB1280
G-1-80 2.2K 3% B12

G-1-80 2.2K 3% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0012K200HB1280 3110-G0012K200HB1280
Product Name Res Wirewound 2.2K Ohm 3% 1W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers