Vishay Intertechnology, Inc. Wirewound Resistors G0012K000JE7080

Description
G-1-80 2K 5% E70 e3
Request a Quote Datasheet
Description
G-1-80 2K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0012K000JE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0012K000JE7080
Wirewound Resistors 3110-G0012K000JE7080
G-1-80 2K 5% E70 e3

G-1-80 2K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R - G0012K000JE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
G0012K000JE7080
Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R G0012K000JE7080
Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0012K000JE7080 G0012K000JE7080
Product Name Wirewound Resistors Res Wirewound 2K Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details