Vishay Intertechnology, Inc. Wirewound Resistors G00125R00DB1280

Description
G-1-80 25 .5% B12
Request a Quote Datasheet
Description
G-1-80 25 .5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00125R00DB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00125R00DB1280
Wirewound Resistors 3110-G00125R00DB1280
G-1-80 25 .5% B12

G-1-80 25 .5% B12

Supplier's Site Datasheet
Res Wirewound 25 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - G00125R00DB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
G00125R00DB1280
Res Wirewound 25 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk G00125R00DB1280
Res Wirewound 25 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 25 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G00125R00DB1280 G00125R00DB1280
Product Name Wirewound Resistors Res Wirewound 25 Ohm 0.5% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 25 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers