Vishay Intertechnology, Inc. Wirewound Resistors G00124R00JS7380

Description
G-1-80 24 5% S73
Request a Quote Datasheet
Description
G-1-80 24 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00124R00JS7380 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00124R00JS7380
Wirewound Resistors 3110-G00124R00JS7380
G-1-80 24 5% S73

G-1-80 24 5% S73

Supplier's Site Datasheet
Res Wirewound 24 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R - G00124R00JS7380 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
G00124R00JS7380
Res Wirewound 24 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R G00124R00JS7380
Res Wirewound 24 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 24 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G00124R00JS7380 G00124R00JS7380
Product Name Wirewound Resistors Res Wirewound 24 Ohm 5% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 24 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers