Vishay Intertechnology, Inc. Res Wirewound 221 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R G001221R0FS7480

Description
Res Wirewound 221 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 221 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 221 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - G001221R0FS7480 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 221 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
G001221R0FS7480
Res Wirewound 221 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R G001221R0FS7480
Res Wirewound 221 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 221 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G001221R0FS7480 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001221R0FS7480
Wirewound Resistors 3110-G001221R0FS7480
G-1-80 221 1% S74

G-1-80 221 1% S74

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G001221R0FS7480 3110-G001221R0FS7480
Product Name Res Wirewound 221 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details