Vishay Intertechnology, Inc. Wirewound Resistors G0011K500HB1280

Description
G-1-80 1.5K 3% B12
Request a Quote
Description
G-1-80 1.5K 3% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G0011K500HB1280 is a miniature, axial-lead, wirewound resistor in the G series, designed for industrial precision power applications with silicone coating and operational stability. It is rated for 1.0 W at 25 °C under characteristic U and 1.0 W under characteristic V, with a resistance value of 1.5 kΩ and a tolerance of ±3%. The part has a beryllium oxide ceramic core, operates from -65 °C to +250 °C under characteristic U, and has a maximum hot spot temperature of +250 °C. It features a terminates in tin/lead (S70) with bulk packaging (B12), and a body length of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] with a diameter of 0.020 ± 0.002 inches [0.508 ± 0.051 mm]. The resistor meets MIL-PRF-26 standards and exhibits a typical resistance shift of less than 0.5% under load. No non-inductive variant applies.

Datasheet Summary
Powered by GS/AI

The G0011K500HB1280 is a miniature, axial-lead, wirewound resistor in the G series, designed for industrial precision power applications with silicone coating and operational stability. It is rated for 1.0 W at 25 °C under characteristic U and 1.0 W under characteristic V, with a resistance value of 1.5 kΩ and a tolerance of ±3%. The part has a beryllium oxide ceramic core, operates from -65 °C to +250 °C under characteristic U, and has a maximum hot spot temperature of +250 °C. It features a terminates in tin/lead (S70) with bulk packaging (B12), and a body length of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] with a diameter of 0.020 ± 0.002 inches [0.508 ± 0.051 mm]. The resistor meets MIL-PRF-26 standards and exhibits a typical resistance shift of less than 0.5% under load. No non-inductive variant applies.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0011K500HB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0011K500HB1280
Wirewound Resistors 3110-G0011K500HB1280
G-1-80 1.5K 3% B12

G-1-80 1.5K 3% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G0011K500HB1280
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.0100 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-143RF1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details