Wirewound Resistors - Through Hole 1watt 130ohms 1% Product overview: G001130R0FE1280 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G001130R0FE1280 can be used for catalog matching and distributor lookup.
Wirewound Resistors 130 Ohm 1% 1W
G-1-80 130 1% E12 e3
G-1-80 130 1% E12 E3
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 53-G001130R0FE1280 | G001130R0FE1280 | 3110-G001130R0FE1280 | 541-G001130R0FE1280-ND |
| Product Name | Through-Hole Resistor | Wirewound Resistors 130 Ohm 1% 1W | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 130 ohms | 130 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |