The G001110R0JB1280 is a miniature precision power wirewound resistor in the G-series, featuring a silicone coating and axial leads. It has a resistance of 110 Ω with a tolerance of ±5%, and is packaged in bulk (B12). The resistor supports a power rating of 1.0 W at 25°C under characteristic U, with a maximum hot spot temperature of +250°C and a typical resistance shift of less than 0.5% over 2000 hours of load life. The device meets MIL-PRF-26 qualifications, operates from -65°C to +250°C, and has a temperature coefficient of ±90 ppm/°C for resistance values between 0.5 Ω and 0.99 Ω. Its dimensions are 0.250 ± 0.031 inches in length, with a diameter of 0.020 ± 0.002 inches and a terminal strength minimum of 5 lb. Termination is tin/lead coated copper. The component is designed for industrial applications requiring high stability and high temperature tolerance.
G-1-80 110 5% B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G001110R0JB1280 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |