Vishay Intertechnology, Inc. Res Wirewound 110 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R G001110R0FE7080

Description
Res Wirewound 110 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 110 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R - G001110R0FE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R
G001110R0FE7080
Res Wirewound 110 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R G001110R0FE7080
Res Wirewound 110 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G001110R0FE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G001110R0FE7080
Wirewound Resistors 3110-G001110R0FE7080
G-1-80 110 1% E70 e3

G-1-80 110 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G001110R0FE7080 3110-G001110R0FE7080
Product Name Res Wirewound 110 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers