20 kOhms ±5% 12W Wirewound Chassis Mount Resistor
RES CHAS MNT 20K OHM 5% 12W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | FVTS10-20.0K-ND | FVTS10R1E20K00JE |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Tubular |